Standex-Meder Electronics Reed Switch ORD229

Description
OKI Reed Switch ORD229 is a high power reed switch with glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 350 VDC, Switching current 0.7 Amp DC.
Description
OKI Reed Switch ORD229 is a high power reed switch with glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 350 VDC, Switching current 0.7 Amp DC.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORD229 - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORD229
Reed Switch ORD229
OKI Reed Switch ORD229 is a high power reed switch with glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 350 VDC, Switching current 0.7 Amp DC.

OKI Reed Switch ORD229 is a high power reed switch with glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 350 VDC, Switching current 0.7 Amp DC.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORD229
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.7000 amps
DC Voltage Rating 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-10Z -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 0.5000 amps
View Details
Reed Switches - 2652280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Reed Proximity Switch - 1750 - PHD, Inc.
Specs
Current Rating 0.2000 amps
AC Voltage Rating 120 volts
DC Voltage Rating 30 volts
View Details
Switches - Magnetic, Reed Switches - 1162024-ORD 219/10-15 AT - Win Source Electronics
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers