Standex-Meder Electronics Reed Switch ORD2210V

Description
OKI Reed Switch ORD2210V is a high power reed switch or high voltage reed switch with normally closed (Form B) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC.
Description
OKI Reed Switch ORD2210V is a high power reed switch or high voltage reed switch with normally closed (Form B) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORD2210V - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORD2210V
Reed Switch ORD2210V
OKI Reed Switch ORD2210V is a high power reed switch or high voltage reed switch with normally closed (Form B) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC.

OKI Reed Switch ORD2210V is a high power reed switch or high voltage reed switch with normally closed (Form B) contacts. Glass length of 21.0mm and diameter of 2.75mm. Rated power 50 W, Switching voltage 300 VDC, Switching current 1 Amp DC.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORD2210V
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Closed (NC)
Current Rating 1 amps
DC Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 32 - BN 32-R-1279 1,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switches - 2652280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic, Reed Switches - 374-1086-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
Magnetic, Reed Switches - CT10-1530-G2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers