Standex-Meder Electronics Reed Switch ORD219

Description
Miniature long-life OKI Reed Switch ORD219 featuring a close differential. Glass length of 12.0mm and diameter of 2.0mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC.
Description
Miniature long-life OKI Reed Switch ORD219 featuring a close differential. Glass length of 12.0mm and diameter of 2.0mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORD219 - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORD219
Reed Switch ORD219
Miniature long-life OKI Reed Switch ORD219 featuring a close differential. Glass length of 12.0mm and diameter of 2.0mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC.

Miniature long-life OKI Reed Switch ORD219 featuring a close differential. Glass length of 12.0mm and diameter of 2.0mm. Rated power 10 W, Switching voltage 200 VDC, Switching current 0.5 Amp DC.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORD219
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps
DC Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-01Z 2,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 0.5000 amps
View Details
Reed Switches - 2652278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material PGM Alloy
View Details
Magnetic, Reed Switches - 374-1280-6-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers