Standex-Meder Electronics Reed Switch ORD213

Description
Ultraminiature OKI Reed Switch ORD213 featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used.
Description
Ultraminiature OKI Reed Switch ORD213 featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used.

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - ORD213 - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Switch
ORD213
Reed Switch ORD213
Ultraminiature OKI Reed Switch ORD213 featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used.

Ultraminiature OKI Reed Switch ORD213 featuring a close differential and glass length of 7.0mm and diameter of 1.8mm. Rated power 10 W, Switching voltage 170 VDC, Switching current 0.5 Amp DC. Most used.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number ORD213
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps
DC Voltage Rating 170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 32 - BN 32-11R -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 150 volts
View Details
Reed Switches - 2652283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Reed Switch, KSK-1A54 Series -  - Standex-Meder Electronics
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 306-1258-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
4 suppliers