Standex-Meder Electronics Magnetic, Reed Switches - MK24-A-2 MK24-A-2

Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 845714-MK24-A-2 Series: MK24 Features: Reed Switch Operate Range 30 V Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 9240000020, 374-1134-1, 374-1134-2, 374-1134-6, MK24A2
Request a Quote Datasheet
Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 845714-MK24-A-2 Series: MK24 Features: Reed Switch Operate Range 30 V Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 9240000020, 374-1134-1, 374-1134-2, 374-1134-6, MK24A2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - MK24-A-2 - 845714-MK24-A-2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - MK24-A-2
845714-MK24-A-2
Magnetic, Reed Switches - MK24-A-2 845714-MK24-A-2
Manufacturer: Standex-Meder Electronics Win Source Part Number: 845714-MK24-A-2 Series: MK24 Features: Reed Switch Operate Range 30 V Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 9240000020, 374-1134-1, 374-1134-2, 374-1134-6, MK24A2

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 845714-MK24-A-2
Series: MK24
Features: Reed Switch Operate Range 30 V
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 9240000020, 374-1134-1, 374-1134-2, 374-1134-6, MK24A2

Buy Now Datasheet
Magnetic, Reed Switches - 374-1134-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1134-1-ND
Magnetic, Reed Switches 374-1134-1-ND
Molded Body Reed Switch SPST-NO 22 ~ 55AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount

Molded Body Reed Switch SPST-NO 22 ~ 55AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1134-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1134-2-ND
Magnetic, Reed Switches 374-1134-2-ND
Molded Body Reed Switch SPST-NO 22 ~ 55AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount

Molded Body Reed Switch SPST-NO 22 ~ 55AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1134-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1134-6-ND
Magnetic, Reed Switches 374-1134-6-ND
Molded Body Reed Switch SPST-NO 22 ~ 55AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount

Molded Body Reed Switch SPST-NO 22 ~ 55AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK24-A-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK24-A-2
Switches - Magnetic, Reed Switches MK24-A-2
SWITCH REED SPST-NO 100MA 30V

SWITCH REED SPST-NO 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 845714-MK24-A-2 374-1134-1-ND MK24-A-2
Product Name Magnetic, Reed Switches - MK24-A-2 Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Magnetic reed switch - BN 12 - BN 12-01Z/V -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 1 amps
View Details
Magnetic, Reed Switches - 1835-1025-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 0.4000 amps
View Details