Standex-Meder Electronics Magnetic, Reed Switches MK23-90-C-2

Description
Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount
Request a Quote Datasheet
Description
Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 374-1074-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1074-6-ND
Magnetic, Reed Switches 374-1074-6-ND
Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount

Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1074-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1074-2-ND
Magnetic, Reed Switches 374-1074-2-ND
Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount

Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1074-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1074-1-ND
Magnetic, Reed Switches 374-1074-1-ND
Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount

Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount

Buy Now Datasheet
Switches - Magnetic, Reed Switches - 1203311-MK23-90-C-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
1203311-MK23-90-C-2
Switches - Magnetic, Reed Switches 1203311-MK23-90-C-2
Win Source Part Number: 1203311-MK23-90-C-2 Category: Switches>Magnetic, Reed Switches Series: MK23 Type: Glass Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.110" (2.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 1.5 pF Circuit: SPDT Operate Time: 0.7 ms Release Time: 1.5 ms Length - Overall: 1.000" (25.40mm) Power - Rated: 10W Operate Range: 15 ~ 20AT Current - Switching: 500mA (AC/DC) Voltage - Switching AC: 175 V Voltage - Switching DC: 175 V Size - Body: 0.100" Dia x 0.551" L (2.54mm x 14.00mm) Current - Carry: 1A (AC/DC) Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Standex-Meder Electronics Other Names: 9231291520,374-1074- 6,Q9737059,374-1074- 2,374-1074-1,MK2390C 2

Win Source Part Number: 1203311-MK23-90-C-2
Category: Switches>Magnetic, Reed Switches
Series: MK23
Type: Glass Body Reed
Termination Style: Gull Wing
Package: Tape & Reel
Height Above Board: 0.110" (2.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 1.5 pF
Circuit: SPDT
Operate Time: 0.7 ms
Release Time: 1.5 ms
Length - Overall: 1.000" (25.40mm)
Power - Rated: 10W
Operate Range: 15 ~ 20AT
Current - Switching: 500mA (AC/DC)
Voltage - Switching AC: 175 V
Voltage - Switching DC: 175 V
Size - Body: 0.100" Dia x 0.551" L (2.54mm x 14.00mm)
Current - Carry: 1A (AC/DC)
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Standex-Meder Electronics
Other Names: 9231291520,374-1074-6,Q9737059,374-1074-2,374-1074-1,MK2390C2

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK23-90-C-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK23-90-C-2
Switches - Magnetic, Reed Switches MK23-90-C-2
SWITCH REED SPDT 500MA 175V

SWITCH REED SPDT 500MA 175V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 374-1074-6-ND 1203311-MK23-90-C-2 MK23-90-C-2
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.5000 amps 0.5000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 65 - BN 65-RZ 3,0M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
Reed Switches - 2652256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Reed Proximity Switch - 5580 - PHD, Inc.
Specs
Current Rating 0.2000 amps
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details