Standex-Meder Electronics Surface Mount Reed Switch MK23-80

Description
Ultraminiature surface mount (SMD) reed switch with glass length of 7mm and diameter of 1.8mm. Rated power 10 W, switching voltage 170 VDC, switching current 0.5 Amp DC. The MK23-80 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.
Description
Ultraminiature surface mount (SMD) reed switch with glass length of 7mm and diameter of 1.8mm. Rated power 10 W, switching voltage 170 VDC, switching current 0.5 Amp DC. The MK23-80 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Reed Switch - MK23-80 - Standex-Meder Electronics
Cincinnati, OH, USA
Surface Mount Reed Switch
MK23-80
Surface Mount Reed Switch MK23-80
Ultraminiature surface mount (SMD) reed switch with glass length of 7mm and diameter of 1.8mm. Rated power 10 W, switching voltage 170 VDC, switching current 0.5 Amp DC. The MK23-80 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

Ultraminiature surface mount (SMD) reed switch with glass length of 7mm and diameter of 1.8mm. Rated power 10 W, switching voltage 170 VDC, switching current 0.5 Amp DC. The MK23-80 surface mount reed switch is a bare glass version of our surface mount reed sensors, offering a more economic and compact design as compared to our over-molded reed sensors. Sold in Tape & Reel packing according to IEC 286/part 3 and is suitable for pick and place automation.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Reed Switches
Product Number MK23-80
Product Name Surface Mount Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Features Is UL listed
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-10Z 15,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 3 amps
View Details
Reed Switches - 2652249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic, Reed Switches - 374-1283-2-ND - DigiKey
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers