Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount
Manufacturer: Standex-Meder Electronics
Win Source Part Number: 927211-MK23-66-B-2
Series: MK23
Operating Temperature Range: -40°C ~ 130°C
Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 9231661015, MK2366B2, 374-1071-6, 374-1071-1, 374-1071-2
REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-N
SWITCH REED SPST-NO 500MA 200V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 374-1071-2-ND | 927211-MK23-66-B-2 | 31Y2665 | MK23-66-B-2 |
| Product Name | Magnetic, Reed Switches | Magnetic, Reed Switches - MK23-66-B-2 | Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Configuration | Normally Open (NO) | |||
| Current Rating | 0.5000 amps | 0.5000 amps | ||
| Power Rating | 10 watts |