Standex-Meder Electronics Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder MK23-46-C-2

Description
REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-N O; Switch Mounting:SMD; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.15ohm; Operate AT RoHS Compliant: Yes
Datasheet
Description
REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-N O; Switch Mounting:SMD; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.15ohm; Operate AT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder - 31Y2663 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder
31Y2663
Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder 31Y2663
REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-N O; Switch Mounting:SMD; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.15ohm; Operate AT RoHS Compliant: Yes

REED SWITCH, SPST-NO, 0.5A, 200V, SMD; Product Range:-; Contact Configuration:SPST-NO; Switch Mounting:SMD; Contact Current Max:500mA; Switching Voltage Max:200V; Switching Power Max:10W; Contact Resistance Max:0.15ohm; Operate AT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Switches
Product Number 31Y2663
Product Name Reed Switch, Spst-No, 0.5A, 200V, Smd; Product Range Standexmeder
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 120 - BN 120-10Z/V -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 1 amps
View Details
Reed Switches - 2652247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Reed Switch - 1090 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details