Standex-Meder Electronics Magnetic, Reed Switches - MK23-35-B-2 MK23-35-B-2

Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 884978-MK23-35-B-2 Series: MK23 Operating Temperature Range: -40°C ~ 130°C Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200 V Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 9231350022, MK2335B2, 374-1070-6, 374-1070-2, 374-1070-1
Request a Quote Datasheet
Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 884978-MK23-35-B-2 Series: MK23 Operating Temperature Range: -40°C ~ 130°C Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200 V Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 9231350022, MK2335B2, 374-1070-6, 374-1070-2, 374-1070-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - MK23-35-B-2 - 884978-MK23-35-B-2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - MK23-35-B-2
884978-MK23-35-B-2
Magnetic, Reed Switches - MK23-35-B-2 884978-MK23-35-B-2
Manufacturer: Standex-Meder Electronics Win Source Part Number: 884978-MK23-35-B-2 Series: MK23 Operating Temperature Range: -40°C ~ 130°C Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200 V Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 9231350022, MK2335B2, 374-1070-6, 374-1070-2, 374-1070-1

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 884978-MK23-35-B-2
Series: MK23
Operating Temperature Range: -40°C ~ 130°C
Features: Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200 V Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 9231350022, MK2335B2, 374-1070-6, 374-1070-2, 374-1070-1

Buy Now Datasheet
Magnetic, Reed Switches - 374-1070-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1070-2-ND
Magnetic, Reed Switches 374-1070-2-ND
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200V Surface Mount

Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1070-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1070-6-ND
Magnetic, Reed Switches 374-1070-6-ND
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200V Surface Mount

Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1070-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1070-1-ND
Magnetic, Reed Switches 374-1070-1-ND
Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200V Surface Mount

Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200V Surface Mount

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK23-35-B-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK23-35-B-2
Switches - Magnetic, Reed Switches MK23-35-B-2
SWITCH REED SPST-NO 1A 200V

SWITCH REED SPST-NO 1A 200V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 884978-MK23-35-B-2 374-1070-2-ND MK23-35-B-2
Product Name Magnetic, Reed Switches - MK23-35-B-2 Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - Actuator - BP 8 -  - Schmersal Inc.
Specs
Switch Type Other
View Details
Reed Switches - 2652230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic, Reed Switches - 374-1016-2-ND - DigiKey
Standex-Meder Electronics
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers
Magnetic, Reed Switches - 420-1033-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
2 suppliers