SWITCH REED SPST-NO 500MA 170V
SWITCH REED SPST-NO 500MA 170V
SWITCH REED SPST-NO 500MA 170V
REED SENSOR, 1 FORM A, SPST-NO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Reed Switches | Reed Switches |
| Product Number | 374-MK17-C-3DKR-ND | MK17-C-3 |
| Product Name | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Other Type (Special Application) |
| Configuration | Normally Open (NO) | |
| Current Rating | 0.5000 amps |