Standex-Meder Electronics Magnetic, Reed Switches MK16-B-2

Description
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 374-1017-1-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1017-1-ND
Magnetic, Reed Switches 374-1017-1-ND
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount

Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1017-2-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1017-2-ND
Magnetic, Reed Switches 374-1017-2-ND
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount

Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-1017-6-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1017-6-ND
Magnetic, Reed Switches 374-1017-6-ND
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount

Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - MK16-B-2 - 802048-MK16-B-2 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - MK16-B-2
802048-MK16-B-2
Magnetic, Reed Switches - MK16-B-2 802048-MK16-B-2
Manufacturer: Standex-Meder Electronics Win Source Part Number: 802048-MK16-B-2 Packaging: Reel Type: Molded Body Termination Style: Gull Wing Mounting Style: SMD Height Above Board: 0.094" (2.40mm) Capacitance: 0.2pF Circuit: SPST-NO Operate Time: 0.6ms Release Time: 0.05ms Length - Overall: 0.614" (15.60mm) Power - Rated: 10W Operate Range: 10 ~ 15AT Current - Switching: 400mA (AC/DC) Voltage - Switching AC: 200V Voltage - Switching DC: 200V Size - Body: 0.457" L x 0.091" W x 0.091" H (11.60mm x 2.30mm x 2.30mm) Current - Carry: 500mA (AC/DC) Temperature Range - Operating: -40°C ~ 130°C Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 802048-MK16-B-2
Packaging: Reel
Type: Molded Body
Termination Style: Gull Wing
Mounting Style: SMD
Height Above Board: 0.094" (2.40mm)
Capacitance: 0.2pF
Circuit: SPST-NO
Operate Time: 0.6ms
Release Time: 0.05ms
Length - Overall: 0.614" (15.60mm)
Power - Rated: 10W
Operate Range: 10 ~ 15AT
Current - Switching: 400mA (AC/DC)
Voltage - Switching AC: 200V
Voltage - Switching DC: 200V
Size - Body: 0.457" L x 0.091" W x 0.091" H (11.60mm x 2.30mm x 2.30mm)
Current - Carry: 500mA (AC/DC)
Temperature Range - Operating: -40°C ~ 130°C
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK16-B-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK16-B-2
Switches - Magnetic, Reed Switches MK16-B-2
SWITCH REED SPST-NO 400MA 200V

SWITCH REED SPST-NO 400MA 200V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 374-1017-1-ND 802048-MK16-B-2 MK16-B-2
Product Name Magnetic, Reed Switches Magnetic, Reed Switches - MK16-B-2 Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Magnetic reed switch - BN 80 - BN 80-01Z -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Closed (NC)
Current Rating 0.5000 amps
View Details
Miniature Reed Switch - HSR-105R - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
 - HGZ - Comus International
Comus International
Specs
Switch Type Dry Reed Switch
Current Rating 2 amps
AC Voltage Rating 500 volts
View Details