Standex-Meder Electronics Switches - Magnetic, Reed Switches MK15-C-2

Description
Win Source Part Number: 969552-MK15-C-2 Category: Switches>Magnetic, Reed Switches Series: MK15 Type: Molded Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.102" (2.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.3 pF Circuit: SPST-NO Operate Time: 0.5 ms Release Time: 0.05 ms Length - Overall: 0.768" (19.50mm) Power - Rated: 10W Operate Range: 15 ~ 20AT Current - Switching: 500mA (AC/DC) Voltage - Switching AC: 180 V Voltage - Switching DC: 180 V Size - Body: 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm) Current - Carry: 1A (AC/DC) Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Standex-Meder Electronics Other Names: 374-1015-2,374-1015- 1,9151710023,374-101 5-6,MK15C2
Request a Quote Datasheet
Description
Win Source Part Number: 969552-MK15-C-2 Category: Switches>Magnetic, Reed Switches Series: MK15 Type: Molded Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.102" (2.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.3 pF Circuit: SPST-NO Operate Time: 0.5 ms Release Time: 0.05 ms Length - Overall: 0.768" (19.50mm) Power - Rated: 10W Operate Range: 15 ~ 20AT Current - Switching: 500mA (AC/DC) Voltage - Switching AC: 180 V Voltage - Switching DC: 180 V Size - Body: 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm) Current - Carry: 1A (AC/DC) Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Standex-Meder Electronics Other Names: 374-1015-2,374-1015- 1,9151710023,374-101 5-6,MK15C2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Magnetic, Reed Switches - 969552-MK15-C-2 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Magnetic, Reed Switches
969552-MK15-C-2
Switches - Magnetic, Reed Switches 969552-MK15-C-2
Win Source Part Number: 969552-MK15-C-2 Category: Switches>Magnetic, Reed Switches Series: MK15 Type: Molded Body Reed Termination Style: Gull Wing Package: Tape & Reel Height Above Board: 0.102" (2.60mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 0.3 pF Circuit: SPST-NO Operate Time: 0.5 ms Release Time: 0.05 ms Length - Overall: 0.768" (19.50mm) Power - Rated: 10W Operate Range: 15 ~ 20AT Current - Switching: 500mA (AC/DC) Voltage - Switching AC: 180 V Voltage - Switching DC: 180 V Size - Body: 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm) Current - Carry: 1A (AC/DC) Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Standex-Meder Electronics Other Names: 374-1015-2,374-1015- 1,9151710023,374-101 5-6,MK15C2

Win Source Part Number: 969552-MK15-C-2
Category: Switches>Magnetic, Reed Switches
Series: MK15
Type: Molded Body Reed
Termination Style: Gull Wing
Package: Tape & Reel
Height Above Board: 0.102" (2.60mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 0.3 pF
Circuit: SPST-NO
Operate Time: 0.5 ms
Release Time: 0.05 ms
Length - Overall: 0.768" (19.50mm)
Power - Rated: 10W
Operate Range: 15 ~ 20AT
Current - Switching: 500mA (AC/DC)
Voltage - Switching AC: 180 V
Voltage - Switching DC: 180 V
Size - Body: 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm)
Current - Carry: 1A (AC/DC)
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Standex-Meder Electronics
Other Names: 374-1015-2,374-1015-1,9151710023,374-1015-6,MK15C2

Buy Now Datasheet
Magnetic, Reed Switches - 374-MK15-C-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-MK15-C-2DKR-ND
Magnetic, Reed Switches 374-MK15-C-2DKR-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-MK15-C-2CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-MK15-C-2CT-ND
Magnetic, Reed Switches 374-MK15-C-2CT-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount

Buy Now Datasheet
Magnetic, Reed Switches - 374-MK15-C-2TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-MK15-C-2TR-ND
Magnetic, Reed Switches 374-MK15-C-2TR-ND
Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount

Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK15-C-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK15-C-2
Switches - Magnetic, Reed Switches MK15-C-2
SWITCH REED SPST-NO 500MA 180V

SWITCH REED SPST-NO 500MA 180V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 969552-MK15-C-2 374-MK15-C-2DKR-ND MK15-C-2
Product Name Switches - Magnetic, Reed Switches Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO) Normally Open (NO)
Switch Type Dry Reed Switch
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Micro Miniature Reed Switch - HSR-004R - HSI Sensing (Hermetic Switch, Inc.)
HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 374-1340-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details