Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount
Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount
Manufacturer: Standex-Meder Electronics
Win Source Part Number: 801233-MK15-B-2
Packaging: Reel
Type: Molded Body
Termination Style: Gull Wing
Mounting Style: SMD
Height Above Board: 0.102" (2.60mm)
Capacitance: 0.3pF
Circuit: SPST-NO
Operate Time: 0.5ms
Release Time: 0.05ms
Length - Overall: 0.768" (19.50mm)
Power - Rated: 10W
Operate Range: 10 ~ 15AT
Current - Switching: 500mA (AC/DC)
Voltage - Switching AC: 180V
Voltage - Switching DC: 180V
Size - Body: 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm)
Current - Carry: 1A (AC/DC)
Temperature Range - Operating: -40°C ~ 130°C
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
SWITCH REED SPST-NO 500MA 180V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Reed Switches | Reed Switches | Reed Switches |
| Product Number | 374-1013-2-ND | 801233-MK15-B-2 | MK15-B-2 |
| Product Name | Magnetic, Reed Switches | Magnetic, Reed Switches - MK15-B-2 | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Current Rating | 0.5000 amps | 0.5000 amps |