Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount
SWITCH REED SPST-NO 500MA 180V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Reed Switches | Reed Switches |
| Product Number | 374-1012-2-ND | MK15-B-1 |
| Product Name | Magnetic, Reed Switches | Switches - Magnetic, Reed Switches |
| Switch Type | Dry Reed Switch | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Configuration | Normally Open (NO) | |
| Current Rating | 0.5000 amps | 0.5000 amps |