Standex-Meder Electronics Magnetic, Reed Switches MK06-10-E

Description
Molded Body Reed Switch SPST-NO, Latching 4 ~ 12mm Operate Range 10W 500mA (AC/DC) 200V Through Hole
Request a Quote Datasheet
Description
Molded Body Reed Switch SPST-NO, Latching 4 ~ 12mm Operate Range 10W 500mA (AC/DC) 200V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 374-1062-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1062-ND
Magnetic, Reed Switches 374-1062-ND
Molded Body Reed Switch SPST-NO, Latching 4 ~ 12mm Operate Range 10W 500mA (AC/DC) 200V Through Hole

Molded Body Reed Switch SPST-NO, Latching 4 ~ 12mm Operate Range 10W 500mA (AC/DC) 200V Through Hole

Buy Now Datasheet
Switches - Magnetic, Reed Switches - MK06-10-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
MK06-10-E
Switches - Magnetic, Reed Switches MK06-10-E
SWITCH REED LATCHING 500MA 200V

SWITCH REED LATCHING 500MA 200V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Switches Reed Switches
Product Number 374-1062-ND MK06-10-E
Product Name Magnetic, Reed Switches Switches - Magnetic, Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Configuration Normally Open (NO)
Current Rating 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Contact Material PGM Alloy
Current Rating 1.5 amps
AC Voltage Rating 300 volts
View Details
Magnetic reed switch - BN 65 - BN 65-RZ/V -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 230 volts
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST-NO
Current Rating 0.5000 amps
View Details
Magnetic, Reed Switches - 306-1429-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers