Standex-Meder Electronics Reed Relays LI05-1A85

Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1295-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1295-ND
Reed Relays 374-1295-ND
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Buy Now Datasheet
REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING - LI05-1A85 - Heilind Electronics, Inc.
Wilmington, MA, United States
REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING
LI05-1A85
REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING LI05-1A85
REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING

REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING

Buy Now
Electronic Surplus - LI05-1A85 - 1196475-LI05-1A85 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LI05-1A85
1196475-LI05-1A85
Electronic Surplus - LI05-1A85 1196475-LI05-1A85
Manufacturer: Standex-Meder Electronics Win Source Part Number: 1196475-LI05-1A85 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Coil Resistance: 200 Ohms Coil Current: 25.0mA Operate Time: 1.1ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 1A Switching Voltage: 1000VAC, 1000VDC - Max Release Time: 0.1ms Seal Rating: Sealed - Fully Categories: Relays Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.meder.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 16 MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 1196475-LI05-1A85
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 200 Ohms
Coil Current: 25.0mA
Operate Time: 1.1ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 1A
Switching Voltage: 1000VAC, 1000VDC - Max
Release Time: 0.1ms
Seal Rating: Sealed - Fully
Categories: Relays
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.meder.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 16
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.75 VDC

Buy Now
Relays - Reed Relays LI05-1A85
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Supplier's Site
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder - 47AC5208 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder
47AC5208
Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder 47AC5208
REED RELAY, SPST-NO, 1A, 1KV, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:LI Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:1A; Switching Voltage Max:1kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NO, 1A, 1KV, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:LI Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:1A; Switching Voltage Max:1kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Electromechanical Relays Reed Relays Reed Relays
Product Number 374-1295-ND LI05-1A85 1196475-LI05-1A85 LI05-1A85 47AC5208
Product Name Reed Relays REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING Electronic Surplus - LI05-1A85 Relays - Reed Relays Reed Relay, Spst-No, 1A, 1Kv, Th; Contact Configuration Standexmeder
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1393771-4 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Type 20.21 - Modular step relays 16A - 202181204000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Industrial Relay - 700-CF220KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details