Standex-Meder Electronics Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder KSK-1C90U-4045

Description
REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90U Series; Contact Configuration:SPDT-C O; Switch Mounting:Through Hole; Contact Current Max:500mA; Switching Voltage Max:175V; Switching Power Max:10W; Contact Resistance RoHS Compliant: Yes
Datasheet
Description
REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90U Series; Contact Configuration:SPDT-C O; Switch Mounting:Through Hole; Contact Current Max:500mA; Switching Voltage Max:175V; Switching Power Max:10W; Contact Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder - 47AC5086 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder
47AC5086
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder 47AC5086
REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90U Series; Contact Configuration:SPDT-C O; Switch Mounting:Through Hole; Contact Current Max:500mA; Switching Voltage Max:175V; Switching Power Max:10W; Contact Resistance RoHS Compliant: Yes

REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90U Series; Contact Configuration:SPDT-CO; Switch Mounting:Through Hole; Contact Current Max:500mA; Switching Voltage Max:175V; Switching Power Max:10W; Contact Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Reed Switches
Product Number 47AC5086
Product Name Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder
Pole and Throw Specifications Single Pole, Double Throw (SPDT); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 31/310 - BN 310-RZ 2,5M -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
DC Voltage Rating 250 volts
View Details
Reed Switches - 2652232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch - 126210 - elobau U.S., Inc.
elobau U.S., Inc.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details