Standex-Meder Electronics Magnetic, Reed Switches KSK-1C90F-2025

Description
Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 10W 500mA (AC/DC) 175V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 10W 500mA (AC/DC) 175V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 374-1126-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1126-ND
Magnetic, Reed Switches 374-1126-ND
Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 10W 500mA (AC/DC) 175V Through Hole

Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 10W 500mA (AC/DC) 175V Through Hole

Buy Now Datasheet
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder - 47AC5080 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder
47AC5080
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder 47AC5080
REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90F Series; Contact Configuration:SPDT-C O; Switch Mounting:Through Hole; Contact Current Max:500mA; Switching Voltage Max:175V; Switching Power Max:10W; Contact Resistance RoHS Compliant: Yes

REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90F Series; Contact Configuration:SPDT-CO; Switch Mounting:Through Hole; Contact Current Max:500mA; Switching Voltage Max:175V; Switching Power Max:10W; Contact Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Magnetic, Reed Switches - KSK-1C90F-2025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
KSK-1C90F-2025
Switches - Magnetic, Reed Switches KSK-1C90F-2025
SWITCH REED SPDT 500MA 175V

SWITCH REED SPDT 500MA 175V

Supplier's Site
Sheung Wan, Hong Kong
Magnetic / Reed Switches
KSK-1C90F-2025
Magnetic / Reed Switches KSK-1C90F-2025
Magnetic / Reed Switches 1 Form C 14mm AT 2025 Formed Lead

Magnetic / Reed Switches 1 Form C 14mm AT 2025 Formed Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 374-1126-ND 47AC5080 KSK-1C90F-2025 KSK-1C90F-2025
Product Name Magnetic, Reed Switches Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder Switches - Magnetic, Reed Switches Magnetic / Reed Switches
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.5000 amps 0.5000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic reed switch - BN 80 - BN 80-10Z 10,0M -  - Schmersal Inc.
Specs
Switch Type Other
Configuration Normally Open (NO)
Current Rating 0.5000 amps
View Details
Reed Switches - 2652261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Current Rating 0.3000 amps
View Details
Reed Proximity Switch - 1750 - PHD, Inc.
Specs
Current Rating 0.2000 amps
AC Voltage Rating 120 volts
DC Voltage Rating 30 volts
View Details
Magnetic, Reed Switches - 374-1079-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
3 suppliers