Standex-Meder Electronics Magnetic, Reed Switches KSK-1C90F-1520

Description
Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole
Request a Quote Datasheet
Description
Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - 374-1125-ND - DigiKey
Thief River Falls, MN, United States
Magnetic, Reed Switches
374-1125-ND
Magnetic, Reed Switches 374-1125-ND
Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole

Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
KSK-1C90F-1520
Magnetic / Reed Switches KSK-1C90F-1520
Magnetic / Reed Switches 1 Form C 14mm AT 1520 Formed Lead

Magnetic / Reed Switches 1 Form C 14mm AT 1520 Formed Lead

Buy Now Datasheet
Switches - Magnetic, Reed Switches - KSK-1C90F-1520 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Magnetic, Reed Switches
KSK-1C90F-1520
Switches - Magnetic, Reed Switches KSK-1C90F-1520
SWITCH REED SPDT 500MA 175V

SWITCH REED SPDT 500MA 175V

Supplier's Site
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder - 47AC5079 - Newark, An Avnet Company
Chicago, IL, United States
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder
47AC5079
Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder 47AC5079
REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90F Series; Contact Configuration:SPDT-C O; Switch Mounting:Through Hole; Contact Current Max:500mA; Switching Voltage Max:175V; Switching Power Max:10W; Contact Resistance RoHS Compliant: Yes

REED SWITCH, SPST-CO, 0.5A, 175V, TH; Product Range:KSK-1C90F Series; Contact Configuration:SPDT-CO; Switch Mounting:Through Hole; Contact Current Max:500mA; Switching Voltage Max:175V; Switching Power Max:10W; Contact Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Switches Reed Switches Reed Switches Reed Switches
Product Number 374-1125-ND KSK-1C90F-1520 KSK-1C90F-1520 47AC5079
Product Name Magnetic, Reed Switches Magnetic / Reed Switches Switches - Magnetic, Reed Switches Reed Switch, Spst-Co, 0.5A, 175V, Th; Product Range Standexmeder
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Form A High Power and High Voltage Reed Switch - HSR-907W - HSI Sensing (Hermetic Switch, Inc.)
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Magnetic, Reed Switches - 1835-1193-2-ND - DigiKey
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details