Standex-Meder Electronics Magnetic, Reed Switches - KSK-1A87-1015 KSK-1A87-1015

Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 849463-KSK-1A87-1015 Series: KSK Features: Reed Switch Operate Range 200 V Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2118701015, 374-1080, KSK1A871015
Request a Quote Datasheet
Description
Manufacturer: Standex-Meder Electronics Win Source Part Number: 849463-KSK-1A87-1015 Series: KSK Features: Reed Switch Operate Range 200 V Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2118701015, 374-1080, KSK1A871015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic, Reed Switches - KSK-1A87-1015 - 849463-KSK-1A87-1015 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic, Reed Switches - KSK-1A87-1015
849463-KSK-1A87-1015
Magnetic, Reed Switches - KSK-1A87-1015 849463-KSK-1A87-1015
Manufacturer: Standex-Meder Electronics Win Source Part Number: 849463-KSK-1A87-1015 Series: KSK Features: Reed Switch Operate Range 200 V Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2118701015, 374-1080, KSK1A871015

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 849463-KSK-1A87-1015
Series: KSK
Features: Reed Switch Operate Range 200 V
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2118701015, 374-1080, KSK1A871015

Buy Now Datasheet
Sheung Wan, Hong Kong
Magnetic / Reed Switches
KSK-1A87-1015
Magnetic / Reed Switches KSK-1A87-1015
Magnetic / Reed Switches 1 Form A 10mm AT 1015

Magnetic / Reed Switches 1 Form A 10mm AT 1015

Buy Now Datasheet
Shenzhen, China
Switches - Magnetic, Reed Switches
KSK-1A87-1015
Switches - Magnetic, Reed Switches KSK-1A87-1015
SWITCH REED SPST-NO 400MA 200V

SWITCH REED SPST-NO 400MA 200V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Reed Switches Reed Switches Reed Switches
Product Number 849463-KSK-1A87-1015 KSK-1A87-1015 KSK-1A87-1015
Product Name Magnetic, Reed Switches - KSK-1A87-1015 Magnetic / Reed Switches Switches - Magnetic, Reed Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications 1 NC
Contact Material Rhodium
View Details
Magnetic reed switch - BN 85 - BN 85-R -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 1 amps
DC Voltage Rating 60 volts
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
Reed Switch - 1051 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details