Stafford Manufacturing Corp. Universal Positioning System Ball End Shafts UPS-12FS012

Description
The Universal Positioning System Ball-End Shaft can be inserted into a Ball-End Mount which is securely tightened using the Accu-Clamp™ feature, creating a swivel arm. It also slides through one of the other UPS clamping components to extend the configuration and locate devices. Shafts are stainless steel for corrosion resistance and are available in 1/2”, 3/4” and 1” diameters. Stafford’s exclusive Universal Positioning System is a multipurpose mounting assembly that locates a variety of tools and components infinitely in three-dimensional space. Consisting of a series of interchangeable clamps, couplings, mounts and shafting, the Universal Positioning System is ideal for applications in manufacturing, assembly and inspection. Features: Used to attach Universal Positioning System Clamps and Mounts Stainless Steel resists corrosion Available in 1/2”, 3/4” and 1” diameters
Datasheet
Description
The Universal Positioning System Ball-End Shaft can be inserted into a Ball-End Mount which is securely tightened using the Accu-Clamp™ feature, creating a swivel arm. It also slides through one of the other UPS clamping components to extend the configuration and locate devices. Shafts are stainless steel for corrosion resistance and are available in 1/2”, 3/4” and 1” diameters. Stafford’s exclusive Universal Positioning System is a multipurpose mounting assembly that locates a variety of tools and components infinitely in three-dimensional space. Consisting of a series of interchangeable clamps, couplings, mounts and shafting, the Universal Positioning System is ideal for applications in manufacturing, assembly and inspection. Features: Used to attach Universal Positioning System Clamps and Mounts Stainless Steel resists corrosion Available in 1/2”, 3/4” and 1” diameters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Positioning System Ball End Shafts - UPS-12FS012 - Stafford Manufacturing Corp.
North Reading, MA, USA
Universal Positioning System Ball End Shafts
UPS-12FS012
Universal Positioning System Ball End Shafts UPS-12FS012
The Universal Positioning System Ball-End Shaft can be inserted into a Ball-End Mount which is securely tightened using the Accu-Clamp™ feature, creating a swivel arm. It also slides through one of the other UPS clamping components to extend the configuration and locate devices. Shafts are stainless steel for corrosion resistance and are available in 1/2”, 3/4” and 1” diameters. Stafford’s exclusive Universal Positioning System is a multipurpose mounting assembly that locates a variety of tools and components infinitely in three-dimensional space. Consisting of a series of interchangeable clamps, couplings, mounts and shafting, the Universal Positioning System is ideal for applications in manufacturing, assembly and inspection. Features: Used to attach Universal Positioning System Clamps and Mounts Stainless Steel resists corrosion Available in 1/2”, 3/4” and 1” diameters

The Universal Positioning System Ball-End Shaft can be inserted into a Ball-End Mount which is securely tightened using the Accu-Clamp™ feature, creating a swivel arm. It also slides through one of the other UPS clamping components to extend the configuration and locate devices.
Shafts are stainless steel for corrosion resistance and are available in 1/2”, 3/4” and 1” diameters.
Stafford’s exclusive Universal Positioning System is a multipurpose mounting assembly that locates a variety of tools and components infinitely in three-dimensional space. Consisting of a series of interchangeable clamps, couplings, mounts and shafting, the Universal Positioning System is ideal for applications in manufacturing, assembly and inspection.

Features:

  • Used to attach Universal Positioning System Clamps and Mounts
  • Stainless Steel resists corrosion
  • Available in 1/2”, 3/4” and 1” diameters
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Linear Shafts
Product Number UPS-12FS012
Product Name Universal Positioning System Ball End Shafts
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 19.05 mm (0.7500 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Inch Chrome Linear Shafts - WZV-4-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 6.35 mm (0.2500 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Universal Positioning System Ball End Shafts - UPS-06BS008 - Stafford Manufacturing Corp.
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 12.7 mm (0.5000 inch)
View Details
Linear guides -  - Ewellix
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
View Details