Spyraflo, Inc. Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp PB1-6M-HT

Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available
Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp - PB1-6M-HT - Spyraflo, Inc.
Peachtree City, GA, USA
Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp
PB1-6M-HT
Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp PB1-6M-HT
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy.

Features

  • ±5° static self-alignment
  • Multiple bearing choices
  • Lower profile and narrower than comparable self-aligning ball bearings
  • Lightweight and corrosion resistant
  • Clean lines and easy to install
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Pillow Block Bearings
Product Number PB1-6M-HT
Product Name Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
Shaft Diameter 0.2362 inch (6 mm)
Rated Speed 6360 rpm
Unlock Full Specs
to access all available technical data

Similar Products

3-1/2 in. ID, 9-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.78 inch (96.04 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH216 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
Bearing Stainless Steel
View Details
Square Type Bearing Block Series - Model BB3 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 2.69 inch (68.33 mm)
View Details