The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy.
Features
| Spyraflo, Inc. | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | PB1-6M-B |
| Product Name | Pillow-Block-Bronze-Self-Align |
| Bearing Type | Plain |
| Bearing / Housing Features | Self-aligning |
| Shaft Securing Method | No Locking Method |
| Shaft Diameter | 0.2362 inch (6 mm) |
| Rated Speed | 16110 rpm |