Spyraflo, Inc. Pillow-Block-PTFE Impregnated Bronze-Self-Align PB1-250-P

Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available
Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Pillow-Block-PTFE Impregnated Bronze-Self-Align - PB1-250-P - Spyraflo, Inc.
Peachtree City, GA, USA
Pillow-Block-PTFE Impregnated Bronze-Self-Align
PB1-250-P
Pillow-Block-PTFE Impregnated Bronze-Self-Align PB1-250-P
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy.

Features

  • ±5° static self-alignment
  • Multiple bearing choices
  • Lower profile and narrower than comparable self-aligning ball bearings
  • Lightweight and corrosion resistant
  • Clean lines and easy to install
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Pillow Block Bearings
Product Number PB1-250-P
Product Name Pillow-Block-PTFE Impregnated Bronze-Self-Align
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
Shaft Diameter 0.2500 inch (6.35 mm)
Rated Speed 6020 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN24OPN - TTWN-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3120 lbs (1415 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details