Spyraflo, Inc. Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp PB1-12M-LT

Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available
Description
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp - PB1-12M-LT - Spyraflo, Inc.
Peachtree City, GA, USA
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp
PB1-12M-LT
Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp PB1-12M-LT
The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy. Features ±5° static self-alignment Multiple bearing choices Lower profile and narrower than comparable self-aligning ball bearings Lightweight and corrosion resistant Clean lines and easy to install High and Low Temperature options available

The housings are manufactured in sintered aluminum, ensuring a high degree of consitent dimensional accuracy.

Features

  • ±5° static self-alignment
  • Multiple bearing choices
  • Lower profile and narrower than comparable self-aligning ball bearings
  • Lightweight and corrosion resistant
  • Clean lines and easy to install
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Pillow Block Bearings
Product Number PB1-12M-LT
Product Name Pillow-Block-PTFE Impregnated Bronze-Self-Align-LoTemp
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
Shaft Diameter 0.4724 inch (12 mm)
Rated Speed 2180 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp - PB1-250-HT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details