Spyraflo, Inc. Housing-Flange-Bronze-Self-Align HF5-25M-B

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Housing-Flange-Bronze-Self-Align - HF5-25M-B - Spyraflo, Inc.
Peachtree City, GA, USA
Housing-Flange-Bronze-Self-Align
HF5-25M-B
Housing-Flange-Bronze-Self-Align HF5-25M-B
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number HF5-25M-B
Product Name Housing-Flange-Bronze-Self-Align
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Mounted Bearing - I-706 - Reid Supply
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.6300 inch (16 mm)
View Details
Oval Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details