Spyraflo, Inc. House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp HF5-1000-HT

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp - HF5-1000-HT - Spyraflo, Inc.
Peachtree City, GA, USA
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp
HF5-1000-HT
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp HF5-1000-HT
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number HF5-1000-HT
Product Name House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Inch
Shaft Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearing Units - 7508790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Plain Type Flanged Bearing, 20mm - 80FL-20 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
2 Bolt Flange Bearing - NFL 204 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details