Spyraflo, Inc. Housing-Flange-PTFE Impregnated Bronze-Self-Align HF4-20M-P

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Housing-Flange-PTFE Impregnated Bronze-Self-Align - HF4-20M-P - Spyraflo, Inc.
Peachtree City, GA, USA
Housing-Flange-PTFE Impregnated Bronze-Self-Align
HF4-20M-P
Housing-Flange-PTFE Impregnated Bronze-Self-Align HF4-20M-P
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number HF4-20M-P
Product Name Housing-Flange-PTFE Impregnated Bronze-Self-Align
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearing Units - 7508895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
Flange-Mount-PTFE Impregnated Bronze-Self-Align-LoTemp - BFM-375-LT - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
Flange Mount Bearings - UCF 202G5PL - AST Bearings LLC
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Flange Length / Diameter 3.03 inch (77 mm)
View Details