Spyraflo, Inc. House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp HF3-16M-HT

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp - HF3-16M-HT - Spyraflo, Inc.
Peachtree City, GA, USA
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp
HF3-16M-HT
House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp HF3-16M-HT
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number HF3-16M-HT
Product Name House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Metric
Shaft Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.38 inch (35 mm)
Flange Width 4.02 inch (102 mm)
View Details
Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Plain Type Flanged Bearing, 12mm - 80FL-12 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Flange-Mount-Bronze-Self-Align - BFM-625-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details