Spyraflo, Inc. Housing-Flange-PTFE Impregnated Bronze-Self-Align HF2-250-P

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Housing-Flange-PTFE Impregnated Bronze-Self-Align - HF2-250-P - Spyraflo, Inc.
Peachtree City, GA, USA
Housing-Flange-PTFE Impregnated Bronze-Self-Align
HF2-250-P
Housing-Flange-PTFE Impregnated Bronze-Self-Align HF2-250-P
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number HF2-250-P
Product Name Housing-Flange-PTFE Impregnated Bronze-Self-Align
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Inch
Shaft Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 10.02mm Bore, Sintered Bronze - A 7Z42MBFM10MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3945 inch (10.02 mm)
View Details
Bearing Units - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.18 inch (30 mm)
Flange Width 4.02 inch (102 mm)
View Details
Two-bolt Cast Iron Flange Pillow Block Units - F2B Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Housing-Flange-Bronze-Self-Align - HF4-20M-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details