Spyraflo, Inc. Flange-Mount-Bronze-Self-Align BFM-6M-B

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Flange-Mount-Bronze-Self-Align - BFM-6M-B - Spyraflo, Inc.
Peachtree City, GA, USA
Flange-Mount-Bronze-Self-Align
BFM-6M-B
Flange-Mount-Bronze-Self-Align BFM-6M-B
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number BFM-6M-B
Product Name Flange-Mount-Bronze-Self-Align
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2612700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Link-Belt 3239FT4SC Flange Blocks Sleeve Bearings - 3239FT4SC - RegalRexnord
Specs
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 2.44 inch (61.91 mm)
View Details
Housing-Flange-PTFE Impregnated Bronze-Self-Align - HF2-12M-P - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details