Spyraflo, Inc. Flange-Mount-PTFE Impregnated Bronze-Self-Align-HiTemp BFM-500-HT

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Flange-Mount-PTFE Impregnated Bronze-Self-Align-HiTemp - BFM-500-HT - Spyraflo, Inc.
Peachtree City, GA, USA
Flange-Mount-PTFE Impregnated Bronze-Self-Align-HiTemp
BFM-500-HT
Flange-Mount-PTFE Impregnated Bronze-Self-Align-HiTemp BFM-500-HT
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number BFM-500-HT
Product Name Flange-Mount-PTFE Impregnated Bronze-Self-Align-HiTemp
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Metric
Shaft Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Bearing Units - 7508784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
Plain Type Flanged Bearing, 6mm - 80FL-06 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
2 Bolt Flange Bearing - NFL 204 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details