Spyraflo, Inc. Flange-Mount-Needle-Roller-Non-Align BFM-375-NN

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Flange-Mount-Needle-Roller-Non-Align - BFM-375-NN - Spyraflo, Inc.
Peachtree City, GA, USA
Flange-Mount-Needle-Roller-Non-Align
BFM-375-NN
Flange-Mount-Needle-Roller-Non-Align BFM-375-NN
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number BFM-375-NN
Product Name Flange-Mount-Needle-Roller-Non-Align
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Inch
Shaft Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Bearing Units - 7508778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL21031 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Plain Type Flanged Bearing, 17mm - 80FL-17 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details