Spyraflo, Inc. Flange-Mount-PTFE Impregnated-Bronze-Non-Align BFM-10M-PN

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Flange-Mount-PTFE Impregnated-Bronze-Non-Align - BFM-10M-PN - Spyraflo, Inc.
Peachtree City, GA, USA
Flange-Mount-PTFE Impregnated-Bronze-Non-Align
BFM-10M-PN
Flange-Mount-PTFE Impregnated-Bronze-Non-Align BFM-10M-PN
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number BFM-10M-PN
Product Name Flange-Mount-PTFE Impregnated-Bronze-Non-Align
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Metric
Shaft Size 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Plain Type Flanged Bearing, 20mm - 80FL-20 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Housing-Flange-Needle-Roller-Self-Align - HF2-312-N - Spyraflo, Inc.
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details