Spirax-Sarco Boiler Level Controller LC1350

Description
The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe operating on supply voltages from 110 to 240 Vac. The controller is suitable for use with virtually all qualities of conductive liquids from salt solutions or boiler water to condensate having an electrical conductivity as low as 1 μS /cm at 25 ° C. The LC1350 gives accurate and reliable control under the very different conditions found in vessels, tanks or high output boilers operating up to 32 bar @ 239 ° C. The front panel has a 3-digit LCD screen and moving segments that display the liquid level rising or falling along with a five-button keypad. The unit can be panel, DIN rail or chassis mounted. Principal features: Level controller with two configurable alarms. Universal power supply 110 Vac to 240 Vac at 50 / 60 Hz. TüV approved. LCD shows level change direction. Interactive safety feature. Infrared comms.
Description
The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe operating on supply voltages from 110 to 240 Vac. The controller is suitable for use with virtually all qualities of conductive liquids from salt solutions or boiler water to condensate having an electrical conductivity as low as 1 μS /cm at 25 ° C. The LC1350 gives accurate and reliable control under the very different conditions found in vessels, tanks or high output boilers operating up to 32 bar @ 239 ° C. The front panel has a 3-digit LCD screen and moving segments that display the liquid level rising or falling along with a five-button keypad. The unit can be panel, DIN rail or chassis mounted. Principal features: Level controller with two configurable alarms. Universal power supply 110 Vac to 240 Vac at 50 / 60 Hz. TüV approved. LCD shows level change direction. Interactive safety feature. Infrared comms.

Suppliers

Company
Product
Description
Supplier Links
Boiler Level Controller - LC1350 - Spirax-Sarco
Cheltenham, United Kingdom
Boiler Level Controller
LC1350
Boiler Level Controller LC1350
The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe operating on supply voltages from 110 to 240 Vac. The controller is suitable for use with virtually all qualities of conductive liquids from salt solutions or boiler water to condensate having an electrical conductivity as low as 1 μS /cm at 25 ° C. The LC1350 gives accurate and reliable control under the very different conditions found in vessels, tanks or high output boilers operating up to 32 bar @ 239 ° C. The front panel has a 3-digit LCD screen and moving segments that display the liquid level rising or falling along with a five-button keypad. The unit can be panel, DIN rail or chassis mounted. Principal features: Level controller with two configurable alarms. Universal power supply 110 Vac to 240 Vac at 50 / 60 Hz. TüV approved. LCD shows level change direction. Interactive safety feature. Infrared comms.

The Spirax Sarco LC1350 has two alarm channels that can be independently configured high or low to control the water level of a boiler, tank or vessel by operating a pump, valve or solenoid. It has been designed as an on/off level controller for use with the LP10-4 four-tip conductivity probe operating on supply voltages from 110 to 240 Vac.

The controller is suitable for use with virtually all qualities of conductive liquids from salt solutions or boiler water to condensate having an electrical conductivity as low as 1 μS /cm at 25 ° C.

The LC1350 gives accurate and reliable control under the very different conditions found in vessels, tanks or high output boilers operating up to 32 bar @ 239 ° C. The front panel has a 3-digit LCD screen and moving segments that display the liquid level rising or falling along with a five-button keypad. The unit can be panel, DIN rail or chassis mounted.

Principal features:

  • Level controller with two configurable alarms.
  • Universal power supply
  • 110 Vac to 240 Vac at 50 / 60 Hz.
  • TÜV approved.
  • LCD shows level change direction.
  • Interactive safety feature.
  • Infrared comms.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Level Controllers
Product Number LC1350
Product Name Boiler Level Controller
Control Limit
Form Factor Chassis; DIN
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Interface Network
Inputs 8 inputs
Type Current Loop (Transmitter) Excitation
View Details
Level Controllers - 558894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Liquid Level Controller - Model 4042 - Time Mark Corporation
Specs
Control Limit
Interface Switches
Media Liquid
View Details