Rayovac 3C 4 Watt LED Metal Flashlight (4 Lights/Case) SE4W3CA

Description
Features and Benefits High Performance Cree XRE LED 2 modes: high and low 180 Lumens (high); 75 lumens (low) Beam distance of 180 meters Battery run time: 22 hours (high); 60 hours (low) Anodized aluminum body Rubber comfort grip handle Water resistant Runs on (3) C alkaline batteries
Description
Features and Benefits High Performance Cree XRE LED 2 modes: high and low 180 Lumens (high); 75 lumens (low) Beam distance of 180 meters Battery run time: 22 hours (high); 60 hours (low) Anodized aluminum body Rubber comfort grip handle Water resistant Runs on (3) C alkaline batteries

Suppliers

Company
Product
Description
Supplier Links
3C 4 Watt LED Metal Flashlight (4 Lights/Case) - SE4W3CA - Rayovac
Madison, WI, USA
3C 4 Watt LED Metal Flashlight (4 Lights/Case)
SE4W3CA
3C 4 Watt LED Metal Flashlight (4 Lights/Case) SE4W3CA
Features and Benefits High Performance Cree XRE LED 2 modes: high and low 180 Lumens (high); 75 lumens (low) Beam distance of 180 meters Battery run time: 22 hours (high); 60 hours (low) Anodized aluminum body Rubber comfort grip handle Water resistant Runs on (3) C alkaline batteries

Features and Benefits

  • High Performance Cree XRE LED
  • 2 modes: high and low
  • 180 Lumens (high); 75 lumens (low)
  • Beam distance of 180 meters
  • Battery run time: 22 hours (high); 60 hours (low)
  • Anodized aluminum body
  • Rubber comfort grip handle
  • Water resistant
  • Runs on (3) C alkaline batteries
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number SE4W3CA
Product Name 3C 4 Watt LED Metal Flashlight (4 Lights/Case)
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size C
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 134792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Rayovac Value Bright White LED Keychain - BRSLEDKEY-BRA - Rayovac
Specs
Flashlight Type LED Flashlight; Pocket Flashlight; Keychain Flashlight
Power Source Battery; Lithium
Battery Size CR1220 Rayovac Lithium Batteries
View Details