Rayovac Virtually Indestructible 120 Lumen 3AAA LED Camo Flashlight OT3AAACAMO-B

Description
Features and Benefits 120 Lumens High Performance LED 2 light modes: High & Energy Saver Battery run time: 5 hours 160 meter beam distance IPX4 Water resistant 30-Foot Drop Tested Rubber head & tail cap shock absorbers Aluminum-titanium body Shatterproof lens & reflector Impact resisting internal engineering Protected tactical tail cap switch Lifetime warranty 100% recyclable package (3) AAA Rayovac alkaline batteries included
Description
Features and Benefits 120 Lumens High Performance LED 2 light modes: High & Energy Saver Battery run time: 5 hours 160 meter beam distance IPX4 Water resistant 30-Foot Drop Tested Rubber head & tail cap shock absorbers Aluminum-titanium body Shatterproof lens & reflector Impact resisting internal engineering Protected tactical tail cap switch Lifetime warranty 100% recyclable package (3) AAA Rayovac alkaline batteries included

Suppliers

Company
Product
Description
Supplier Links
Virtually Indestructible 120 Lumen 3AAA LED Camo Flashlight - OT3AAACAMO-B - Rayovac
Madison, WI, USA
Virtually Indestructible 120 Lumen 3AAA LED Camo Flashlight
OT3AAACAMO-B
Virtually Indestructible 120 Lumen 3AAA LED Camo Flashlight OT3AAACAMO-B
Features and Benefits 120 Lumens High Performance LED 2 light modes: High & Energy Saver Battery run time: 5 hours 160 meter beam distance IPX4 Water resistant 30-Foot Drop Tested Rubber head & tail cap shock absorbers Aluminum-titanium body Shatterproof lens & reflector Impact resisting internal engineering Protected tactical tail cap switch Lifetime warranty 100% recyclable package (3) AAA Rayovac alkaline batteries included

Features and Benefits

  • 120 Lumens High Performance LED
  • 2 light modes: High & Energy Saver
  • Battery run time: 5 hours
  • 160 meter beam distance
  • IPX4 Water resistant
  • 30-Foot Drop Tested
  • Rubber head & tail cap shock absorbers
  • Aluminum-titanium body
  • Shatterproof lens & reflector
  • Impact resisting internal engineering
  • Protected tactical tail cap switch
  • Lifetime warranty
  • 100% recyclable package
  • (3) AAA Rayovac alkaline batteries included
Supplier's Site

Technical Specifications

  Rayovac
Product Category Flashlights
Product Number OT3AAACAMO-B
Product Name Virtually Indestructible 120 Lumen 3AAA LED Camo Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2676033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details