OMEGA Engineering, Inc. Wireless Relative Humid/Temp Transmitter UWRH-2

Description
Omega's new Wireless Relative Humidity transmitter features a stand-alone, compact, battery powered design that transmits measurements back to a host receiver up to 90 m (300') away. When activated the wireless transmitter will transmit readings continuously at pre set time interval that was programmed by the user during the initial setup. Each unit measures and transmits: Relative Humidity Reading, Ambient Temperature, RF Signal Strength and Battery Condition to the receiver and is displayed on your PC screen in real time using the provided software. When used with host receiver model UWTC-REC1 data from up to 12 wireless transmitters can be received and displayed. Each unit includes free software that converts your PC into a strip chart recorder or data logger so readings can be saved and later printed or exported to a spread sheet file. When used with host transceiver model UWTC-REC2 wireless data from one unit can be re-transmitted out of the receiver by a wired connection as a analog voltage or current signal to interface with a controller, PLC or data acquisition board.
Description
Omega's new Wireless Relative Humidity transmitter features a stand-alone, compact, battery powered design that transmits measurements back to a host receiver up to 90 m (300') away. When activated the wireless transmitter will transmit readings continuously at pre set time interval that was programmed by the user during the initial setup. Each unit measures and transmits: Relative Humidity Reading, Ambient Temperature, RF Signal Strength and Battery Condition to the receiver and is displayed on your PC screen in real time using the provided software. When used with host receiver model UWTC-REC1 data from up to 12 wireless transmitters can be received and displayed. Each unit includes free software that converts your PC into a strip chart recorder or data logger so readings can be saved and later printed or exported to a spread sheet file. When used with host transceiver model UWTC-REC2 wireless data from one unit can be re-transmitted out of the receiver by a wired connection as a analog voltage or current signal to interface with a controller, PLC or data acquisition board.

Suppliers

Company
Product
Description
Supplier Links
Wireless Relative Humid/Temp Transmitter - UWRH-2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Wireless Relative Humid/Temp Transmitter
UWRH-2
Wireless Relative Humid/Temp Transmitter UWRH-2
Omega's new Wireless Relative Humidity transmitter features a stand-alone, compact, battery powered design that transmits measurements back to a host receiver up to 90 m (300') away. When activated the wireless transmitter will transmit readings continuously at pre set time interval that was programmed by the user during the initial setup. Each unit measures and transmits: Relative Humidity Reading, Ambient Temperature, RF Signal Strength and Battery Condition to the receiver and is displayed on your PC screen in real time using the provided software. When used with host receiver model UWTC-REC1 data from up to 12 wireless transmitters can be received and displayed. Each unit includes free software that converts your PC into a strip chart recorder or data logger so readings can be saved and later printed or exported to a spread sheet file. When used with host transceiver model UWTC-REC2 wireless data from one unit can be re-transmitted out of the receiver by a wired connection as a analog voltage or current signal to interface with a controller, PLC or data acquisition board.

Omega's new Wireless Relative Humidity transmitter features a stand-alone, compact, battery powered design that transmits measurements back to a host receiver up to 90 m (300') away. When activated the wireless transmitter will transmit readings continuously at pre set time interval that was programmed by the user during the initial setup. Each unit measures and transmits: Relative Humidity Reading, Ambient Temperature, RF Signal Strength and Battery Condition to the receiver and is displayed on your PC screen in real time using the provided software. When used with host receiver model UWTC-REC1 data from up to 12 wireless transmitters can be received and displayed. Each unit includes free software that converts your PC into a strip chart recorder or data logger so readings can be saved and later printed or exported to a spread sheet file. When used with host transceiver model UWTC-REC2 wireless data from one unit can be re-transmitted out of the receiver by a wired connection as a analog voltage or current signal to interface with a controller, PLC or data acquisition board.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number UWRH-2
Product Name Wireless Relative Humid/Temp Transmitter
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Transmitter
Relative Humidity Range 2 to 98 %
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Meter - PCE-MWM 230 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Meter
Moisture Content Range 0.0 to 100 %
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Humidity, Moisture Sensors - 2330-LDH122-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details