OMEGA Engineering, Inc. Temperature and Humidity Virtual Chart Recorder THX-D3

Description
View Temperature + Humidity with Web Browser!!! The OMEGA iTHX transmitter let's you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. The OMEGA iTHX serves Active Web Pages to display real time readings, display charts of temperature and humidity, or log data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. Adjustable Charts The JAVA Applet chart scales are fully adjustable on the fly. For example, the chart can display one minute, one hour, one day, one week, one month or one year. Users can select channel 1, channel 2 or the difference of the two channels. Temperature and humidity can be charted across the full span (-40 to 124C, and 0 to 100% RH) or within any narrow range such as (20 to 30C). Award-Winning Technology The OMEGA iTHX is simple to install and use, and features OMEGAS award winning iServer technology that requires no special software except a Web browser. The iTHX connects to an Ethernet Network with a standard RJ45 connector and sends data in standard TCP/IP packets. It is easily configured with a simple menu using a Web browser and can be password protected. From within an Ethernet LAN or over the Internet, the user simply types its IP address or an easy to remember name such as "Cleanroom 5" or "Midwest Server Room" in any Web Browser, and the iTHX serves a Web Page with the current readings. The iTHX comes complete with one temperature/humidity probe, however users may purchase an additional probe for two-channel monitoring and differential measurement.
Datasheet
Description
View Temperature + Humidity with Web Browser!!! The OMEGA iTHX transmitter let's you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. The OMEGA iTHX serves Active Web Pages to display real time readings, display charts of temperature and humidity, or log data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. Adjustable Charts The JAVA Applet chart scales are fully adjustable on the fly. For example, the chart can display one minute, one hour, one day, one week, one month or one year. Users can select channel 1, channel 2 or the difference of the two channels. Temperature and humidity can be charted across the full span (-40 to 124C, and 0 to 100% RH) or within any narrow range such as (20 to 30C). Award-Winning Technology The OMEGA iTHX is simple to install and use, and features OMEGAS award winning iServer technology that requires no special software except a Web browser. The iTHX connects to an Ethernet Network with a standard RJ45 connector and sends data in standard TCP/IP packets. It is easily configured with a simple menu using a Web browser and can be password protected. From within an Ethernet LAN or over the Internet, the user simply types its IP address or an easy to remember name such as "Cleanroom 5" or "Midwest Server Room" in any Web Browser, and the iTHX serves a Web Page with the current readings. The iTHX comes complete with one temperature/humidity probe, however users may purchase an additional probe for two-channel monitoring and differential measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature and Humidity Virtual Chart Recorder - THX-D3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature and Humidity Virtual Chart Recorder
THX-D3
Temperature and Humidity Virtual Chart Recorder THX-D3
View Temperature + Humidity with Web Browser!!! The OMEGA iTHX transmitter let's you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser. The OMEGA iTHX serves Active Web Pages to display real time readings, display charts of temperature and humidity, or log data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic. Adjustable Charts The JAVA Applet chart scales are fully adjustable on the fly. For example, the chart can display one minute, one hour, one day, one week, one month or one year. Users can select channel 1, channel 2 or the difference of the two channels. Temperature and humidity can be charted across the full span (-40 to 124C, and 0 to 100% RH) or within any narrow range such as (20 to 30C). Award-Winning Technology The OMEGA iTHX is simple to install and use, and features OMEGAS award winning iServer technology that requires no special software except a Web browser. The iTHX connects to an Ethernet Network with a standard RJ45 connector and sends data in standard TCP/IP packets. It is easily configured with a simple menu using a Web browser and can be password protected. From within an Ethernet LAN or over the Internet, the user simply types its IP address or an easy to remember name such as "Cleanroom 5" or "Midwest Server Room" in any Web Browser, and the iTHX serves a Web Page with the current readings. The iTHX comes complete with one temperature/humidity probe, however users may purchase an additional probe for two-channel monitoring and differential measurement.

View Temperature + Humidity with Web Browser!!!
The OMEGA iTHX transmitter let's you monitor and record Temperature, Relative Humidity and Dew Point over an Ethernet network or the Internet with no special software except a Web browser.
The OMEGA iTHX serves Active Web Pages to display real time readings, display charts of temperature and humidity, or log data in standard data formats for use in a spreadsheet or data acquisition program such as Excel or Visual Basic.
Adjustable Charts
The JAVA Applet chart scales are fully adjustable on the fly. For example, the chart can display one minute, one hour, one day, one week, one month or one year. Users can select channel 1, channel 2 or the difference of the two channels. Temperature and humidity can be charted across the full span (-40 to 124C, and 0 to 100% RH) or within any narrow range such as (20 to 30C).
Award-Winning Technology
The OMEGA iTHX is simple to install and use, and features OMEGAS award winning iServer technology that requires no special software except a Web browser.
The iTHX connects to an Ethernet Network with a standard RJ45 connector and sends data in standard TCP/IP packets. It is easily configured with a simple menu using a Web browser and can be password protected.
From within an Ethernet LAN or over the Internet, the user simply types its IP address or an easy to remember name such as "Cleanroom 5" or "Midwest Server Room" in any Web Browser, and the iTHX serves a Web Page with the current readings.
The iTHX comes complete with one temperature/humidity probe, however users may purchase an additional probe for two-channel monitoring and differential measurement.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Serial Servers
Product Number THX-D3
Product Name Temperature and Humidity Virtual Chart Recorder
Network / Bus 10Base-T
Form Factor DIN Rail
Connector RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-EKI-1526N-CE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Server - H305 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Serial Protocol RS485
View Details
Digi One® SP -  - Digi International, Inc.
Digi International, Inc.
Specs
Serial Protocol RS232/422/485
Number of Ports 1
Data Rate 230 kbps
View Details
Internet Counter iServer MicroServer - iFPX Series - OMEGA Engineering, Inc.
Specs
Network / Bus 10Base-T
Form Factor DIN Rail
Connector RJ-45
View Details