OMEGA Engineering, Inc.Thermocouple Connectors Flat PinSMPW and HMPW
Description
Color-Coded for ANSI or IEC
Captive Cover Screws
Write-on Window
Chisel point connection pins
Accepts Stranded or Solid Wire up to Size 20 AWG
Quick Connect Contact Washers Internal Wire Divider
SMPW Series , Glass filled Nylon construction is rated to 220°C (425°F)
HMPW Series, Liquid Crystal Polymer (cadmium-free) construction is rated to 260°C (500°F)
Form Fit Replacement for Legacy SMP Model Omega SMPW thermocouple connectors are mini size flat 2 pin TC connectors designed to connect temperature sensor instrumentation and a temperature controller or process control HMI automation panel. Male 2 pole TC plugs and matched female 2 prong TC jack pairs are stock items.
OMEGA Engineering, Inc.
Done
Datasheet
Description
Color-Coded for ANSI or IEC
Captive Cover Screws
Write-on Window
Chisel point connection pins
Accepts Stranded or Solid Wire up to Size 20 AWG
Quick Connect Contact Washers Internal Wire Divider
SMPW Series , Glass filled Nylon construction is rated to 220°C (425°F)
HMPW Series, Liquid Crystal Polymer (cadmium-free) construction is rated to 260°C (500°F)
Form Fit Replacement for Legacy SMP Model Omega SMPW thermocouple connectors are mini size flat 2 pin TC connectors designed to connect temperature sensor instrumentation and a temperature controller or process control HMI automation panel. Male 2 pole TC plugs and matched female 2 prong TC jack pairs are stock items.
Color-Coded for ANSI or IEC
Captive Cover Screws
Write-on Window
Chisel point connection pins
Accepts Stranded or Solid Wire up to Size 20 AWG
Quick Connect Contact Washers Internal Wire Divider
SMPW Series , Glass filled Nylon construction is rated to 220°C (425°F)
HMPW Series, Liquid Crystal Polymer (cadmium-free) construction is rated to 260°C (500°F)
Form Fit Replacement for Legacy SMP Model Omega SMPW thermocouple connectors are mini size flat 2 pin TC connectors designed to connect temperature sensor instrumentation and a temperature controller or process control HMI automation panel. Male 2 pole TC plugs and matched female 2 prong TC jack pairs are stock items.
SMPW Series , Glass filled Nylon construction is rated to 220°C (425°F)
HMPW Series, Liquid Crystal Polymer (cadmium-free) construction is rated to 260°C (500°F)
Form Fit Replacement for Legacy SMP Model
Omega SMPW thermocouple connectors are mini size flat 2 pin TC connectors designed to connect temperature sensor instrumentation and a temperature controller or process control HMI automation panel. Male 2 pole TC plugs and matched female 2 prong TC jack pairs are stock items.