The PHUCN600 Series multi-parameter controller is a microprocessor-based
When shipped from the factory, the PHUCN600 Series is not set to measure any one parameter.When the PHUCN600 Series is powered up for the first time, it will display the meter selection screen where the meter type must be selected. This meter selection screen will only be displayed when the PHUCN600 Series is powered up for the first time.
After the user selects a meter type the PHUCN600 Series will remain set to that meter type until it is changed with the meter selection menu function in the Utilities menu.
To return the PHUCN600 Series to its factory settings, the user must re-select the current meter type from the meter selection menu function. This will override all set-points and return all settings back to the factory settings. The PHUCN600 Series User’s menu has been divided into five main categories:
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | pH Controllers |
| Product Number | PHUCN610 |
| Product Name | pH/ORP/Conductivity Controller |
| Controller Type | pH / ORP |
| Control | Limit |
| Features | Rate Indication/ Control |
| Form Factor | Chassis |