The PHE-7357 sensor is designed for use in most water and waste water applications. The large reservoir of reference electrolyte, coupled with the non-fouling nature of the Porous PTFE liquid junction, assures a long life in general service.
The sensor body reduces the risk of accidental breakage during installation and maintenance by the inclusion of protective lobes around the sensing element. Also available for ORP measurement.
Use of the high temperature version is recommended where service temperatures exceed 80C (176F).
PHE-5551 is a double-junction construction with solution ground in a robust PPS Ryton housing, being highly resistant to electrode poisoning solutions.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | PHE-7357-10 |
| Product Name | General Purpose MNPT pH Sensor |
| Electrode Configuration | Combination |
| Reference Solution Options | Sealed |
| Junction Type | Double Junction |
| Mounting Options | In-Line (Insertion) |
| Body Material | Glass |