The PHCN-961/962 series of pH controller and transmitter provides a reliable method of monitoring and controlling pH in water treatment, electrolytic water cleaning, chemical industry, food process, cleaning water or wastewater treatment, and neutralization processes.
The controllers standard features include a digital display capable of displaying pH readings between -2 and 16 pH or ORP readings between -2000 an 2000 mV. Additional features include temperature, and status of relays, adjustable dual alarm set points, dead band adjustments of 0.01 to 2 pH of the set point, and menudriven program to set up pH or ORP calibration.
The PHCN-961/962 is a basic pH or ORP controller, it includes a NEMA 4X (IP65) enclosure, digital display, two separate set points for high and low alarms, adjust dead bands, three 1 amp SSR. Accepts one pH or ORP electrode input through supplied pH transmitter.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | pH Controllers |
| Product Number | PHCN-961 / PHCN-962 |
| Product Name | pH Controller |
| Controller Type | pH / ORP |
| Control | Limit |
| Form Factor | Chassis |
| Interface | Digital Front Panel |
| Media | Liquid |