OMEGA Engineering, Inc. Microprocessor-based pH Controller PHCN-37

Description
This new microprocessor-based family of pH, ORP and pH/ORP panel mounted controller is designed for a wide variety of environmental monitoring applications. The units features automatic or manual temperature compensation of pH, two 5 amp mechanical relays and a choice of a scalable 4 to 20 mA, or 0 to 20 mA control or recording output or a 0 to 10 V output. For ease of operation all calibration and parameter setpoints are selectable through the front keypad. The PHCN/ORCN/OPCN-37 can be interfaced with a variety of pH and ORP electrodes.
Request a Quote Datasheet
Description
This new microprocessor-based family of pH, ORP and pH/ORP panel mounted controller is designed for a wide variety of environmental monitoring applications. The units features automatic or manual temperature compensation of pH, two 5 amp mechanical relays and a choice of a scalable 4 to 20 mA, or 0 to 20 mA control or recording output or a 0 to 10 V output. For ease of operation all calibration and parameter setpoints are selectable through the front keypad. The PHCN/ORCN/OPCN-37 can be interfaced with a variety of pH and ORP electrodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessor-based pH Controller - PHCN-37 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Microprocessor-based pH Controller
PHCN-37
Microprocessor-based pH Controller PHCN-37
This new microprocessor-based family of pH, ORP and pH/ORP panel mounted controller is designed for a wide variety of environmental monitoring applications. The units features automatic or manual temperature compensation of pH, two 5 amp mechanical relays and a choice of a scalable 4 to 20 mA, or 0 to 20 mA control or recording output or a 0 to 10 V output. For ease of operation all calibration and parameter setpoints are selectable through the front keypad. The PHCN/ORCN/OPCN-37 can be interfaced with a variety of pH and ORP electrodes.

This new microprocessor-based family of pH, ORP and pH/ORP panel mounted controller is designed for a wide variety of environmental monitoring applications. The units features automatic or manual temperature compensation of pH, two 5 amp mechanical relays and a choice of a scalable 4 to 20 mA, or 0 to 20 mA control or recording output or a 0 to 10 V output. For ease of operation all calibration and parameter setpoints are selectable through the front keypad. The PHCN/ORCN/OPCN-37 can be interfaced with a variety of pH and ORP electrodes.

Buy Now Datasheet
Process, Temperature - 5880-PHCN-37-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-PHCN-37-ND
Process, Temperature 5880-PHCN-37-ND
CONTROL TEMP/PROC 115V PANEL MNT

CONTROL TEMP/PROC 115V PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
PHCN-37
Frequency Control & Timing Devices PHCN-37
pH Equipment: pH/ORP Controller

pH Equipment: pH/ORP Controller

Buy Now
Temperature/Process Control - 6428239 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
6428239
Temperature/Process Control 6428239
PROCESS CONTROLLER, MICROPROCESSOR-BASED PH CONTROLLER, 1/8" DIN PANEL MOUNT, WITH AUTOMATIC TEMPERATURE COMPENSATION, AUTOMATIC: 0C TO 100C (32F TO 212F), MANUAL: 0C TO 100C (32F TO 212 F), - 2.00 TO 16.00 PH (-620 TO +620 MV), 15 BITS. FREE 2 YEAR RADWELL WARRANTY

PROCESS CONTROLLER, MICROPROCESSOR-BASED PH CONTROLLER, 1/8" DIN PANEL MOUNT, WITH AUTOMATIC TEMPERATURE COMPENSATION, AUTOMATIC: 0C TO 100C (32F TO 212F), MANUAL: 0C TO 100C (32F TO 212 F), - 2.00 TO 16.00 PH (-620 TO +620 MV), 15 BITS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Radwell International
Product Category pH Controllers Temperature Controllers Universal Process Controllers Temperature Controllers
Product Number PHCN-37 5880-PHCN-37-ND PHCN-37 6428239
Product Name Microprocessor-based pH Controller Process, Temperature Frequency Control & Timing Devices Temperature/Process Control
Controller Type pH / ORP
Control Limit; Nonlinear Limit
Features Rate Indication/ Control
Form Factor Stand-Alone Chassis
Unlock Full Specs
to access all available technical data