OMEGA Engineering, Inc. 4-Channel Low-Pass Filter Card OMB-DBK18

Description
The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each OMB-DBK18 provides four channels of differential voltage input to an OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. The systems’ sixteen analog input channels can each accept four OMB-DBK18 cards, for a total of 256 analog input channels with low-pass filtering. Each of the OMB-DBK18’s four channels features an instrumentation amplifier with switch-selectable gains of x1, 10, 100, 200 and 500. Each channel is also equipped with a location for a user-selected gain resistor, allowing you to select a custom gain range of up to x500. The OMB-DBK18’s frequency-determined resistor and capacitor locations are on machined-pin IC sockets for maximum flexibility. The card is provided with blank plug-in headers for each channel, to which you can add passive components for particular frequencies. The OMB-DBK18 is equipped with BNC input connectors. Its differential inputs are equipped with switchable 100 K bias resistors that are referenced to analog common.
Datasheet
Description
The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each OMB-DBK18 provides four channels of differential voltage input to an OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. The systems’ sixteen analog input channels can each accept four OMB-DBK18 cards, for a total of 256 analog input channels with low-pass filtering. Each of the OMB-DBK18’s four channels features an instrumentation amplifier with switch-selectable gains of x1, 10, 100, 200 and 500. Each channel is also equipped with a location for a user-selected gain resistor, allowing you to select a custom gain range of up to x500. The OMB-DBK18’s frequency-determined resistor and capacitor locations are on machined-pin IC sockets for maximum flexibility. The card is provided with blank plug-in headers for each channel, to which you can add passive components for particular frequencies. The OMB-DBK18 is equipped with BNC input connectors. Its differential inputs are equipped with switchable 100 K bias resistors that are referenced to analog common.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel Low-Pass Filter Card - OMB-DBK18 - OMEGA Engineering, Inc.
Norwalk, CT, USA
4-Channel Low-Pass Filter Card
OMB-DBK18
4-Channel Low-Pass Filter Card OMB-DBK18
The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each OMB-DBK18 provides four channels of differential voltage input to an OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. The systems’ sixteen analog input channels can each accept four OMB-DBK18 cards, for a total of 256 analog input channels with low-pass filtering. Each of the OMB-DBK18’s four channels features an instrumentation amplifier with switch-selectable gains of x1, 10, 100, 200 and 500. Each channel is also equipped with a location for a user-selected gain resistor, allowing you to select a custom gain range of up to x500. The OMB-DBK18’s frequency-determined resistor and capacitor locations are on machined-pin IC sockets for maximum flexibility. The card is provided with blank plug-in headers for each channel, to which you can add passive components for particular frequencies. The OMB-DBK18 is equipped with BNC input connectors. Its differential inputs are equipped with switchable 100 K bias resistors that are referenced to analog common.

The OMB-DBK18 low-pass filter card provides OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each OMB-DBK18 provides four channels of differential voltage input to an OMB-LOGBOOK and OMB-DAQBOARD-2000 Series. The systems’ sixteen analog input channels can each accept four OMB-DBK18 cards, for a total of 256 analog input channels with low-pass filtering.
Each of the OMB-DBK18’s four channels features an instrumentation amplifier with switch-selectable gains of x1, 10, 100, 200 and 500. Each channel is also equipped with a location for a user-selected gain resistor, allowing you to select a custom gain range of up to x500. The OMB-DBK18’s frequency-determined resistor and capacitor locations are on machined-pin IC sockets for maximum flexibility. The card is provided with blank plug-in headers for each channel, to which you can add passive components for particular frequencies. The OMB-DBK18 is equipped with BNC input connectors. Its differential inputs are equipped with switchable 100 K bias resistors that are referenced to analog common.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Signal Conditioners
Product Number OMB-DBK18
Product Name 4-Channel Low-Pass Filter Card
Signal Conditioning Filter; Instrumentation Amplifier
Form Factor PC Board
Filter / Amplifier Filter
Analog Channels 4 #
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

S7TW 4-20mA loop powered LVDT transducer amplifier. - S7TW - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250/25Hz
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
Touch Screen Controllers - CYAT817AZS98-5BFBA - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details