OMEGA Engineering, Inc. Modular Signal Conditioning System OM7

Description
The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum accuracy of ±0.1%, the OM7 Series offers superior performance at a lower cost than multipurpose signal conditioners. The modules provide 1500 V rms isolation and 120 V rms of field wiring input protection. The power supplies necessary to drive each individual module’s input circuitry are internally isolated, enabling the OM7 modules to offer true channel-to-channel isolation of the input signals. The modules are rated for a nominal power supply input of +24 Vdc and, for maximum flexibility, will accept supply voltages in the +14 Vdc to +35 Vdc range. All modules are packaged in a compact 54 x 42 x 14 mm (2.1" x 1.7" x 0.6") durable plastic case that readily accommodates high channel density applications. Each module may be operated in high humidity (noncondensing) environments and is rated over the extended -40 to 85°C industrial temperature range. All modules feature a simple pinout that allows them to be mixed and matched within a single backplane design. Furthermore, modules are easily serviced since they can be removed and inserted into the backplane with power applied.
Datasheet
Description
The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum accuracy of ±0.1%, the OM7 Series offers superior performance at a lower cost than multipurpose signal conditioners. The modules provide 1500 V rms isolation and 120 V rms of field wiring input protection. The power supplies necessary to drive each individual module’s input circuitry are internally isolated, enabling the OM7 modules to offer true channel-to-channel isolation of the input signals. The modules are rated for a nominal power supply input of +24 Vdc and, for maximum flexibility, will accept supply voltages in the +14 Vdc to +35 Vdc range. All modules are packaged in a compact 54 x 42 x 14 mm (2.1" x 1.7" x 0.6") durable plastic case that readily accommodates high channel density applications. Each module may be operated in high humidity (noncondensing) environments and is rated over the extended -40 to 85°C industrial temperature range. All modules feature a simple pinout that allows them to be mixed and matched within a single backplane design. Furthermore, modules are easily serviced since they can be removed and inserted into the backplane with power applied.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Signal Conditioning System - OM7 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Modular Signal Conditioning System
OM7
Modular Signal Conditioning System OM7
The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum accuracy of ±0.1%, the OM7 Series offers superior performance at a lower cost than multipurpose signal conditioners. The modules provide 1500 V rms isolation and 120 V rms of field wiring input protection. The power supplies necessary to drive each individual module’s input circuitry are internally isolated, enabling the OM7 modules to offer true channel-to-channel isolation of the input signals. The modules are rated for a nominal power supply input of +24 Vdc and, for maximum flexibility, will accept supply voltages in the +14 Vdc to +35 Vdc range. All modules are packaged in a compact 54 x 42 x 14 mm (2.1" x 1.7" x 0.6") durable plastic case that readily accommodates high channel density applications. Each module may be operated in high humidity (noncondensing) environments and is rated over the extended -40 to 85°C industrial temperature range. All modules feature a simple pinout that allows them to be mixed and matched within a single backplane design. Furthermore, modules are easily serviced since they can be removed and inserted into the backplane with power applied.

The OM7 Series modular isolation-based, single channel plug-in signal conditioning system accepts inputs from a wide range of process control transducers and signals while providing high-level output voltages. Featuring a maximum nonlinearity of 0.02% and factory calibrated to guarantee maximum accuracy of ±0.1%, the OM7 Series offers superior performance at a lower cost than multipurpose signal conditioners. The modules provide 1500 V rms isolation and 120 V rms of field wiring input protection. The power supplies necessary to drive each individual module’s input circuitry are internally isolated, enabling the OM7 modules to offer true channel-to-channel isolation of the input signals. The modules are rated for a nominal power supply input of +24 Vdc and, for maximum flexibility, will accept supply voltages in the +14 Vdc to +35 Vdc range.
All modules are packaged in a compact 54 x 42 x 14 mm (2.1" x 1.7" x 0.6") durable plastic case that readily accommodates high channel density applications. Each module may be operated in high humidity (noncondensing) environments and is rated over the extended -40 to 85°C industrial temperature range. All modules feature a simple pinout that allows them to be mixed and matched within a single backplane design. Furthermore, modules are easily serviced since they can be removed and inserted into the backplane with power applied.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Signal Conditioners
Product Number OM7
Product Name Modular Signal Conditioning System
Signal Conditioning SigIsol
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

4 Ch. DeltaTron Conditioning Amplifier w - -2693-W-004- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs IEPE / CCLD
View Details
DSCA38 Strain Gage Input Signal Conditioner - DSCA38-xx - Dataforth Corporation
Specs
Signal Conditioning Filter; Instrumentation Amplifier; SigIsol
Form Factor DIN Rail
Excitation Voltage
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details