The LP-PS Series of power supplies provides a reliable DC power source for any industrial control system. These economical and reliable power supplies for industrial devices are designed to take minimal depth in your electrical control cabinet. The LP-PS Series power supplies offering short-circuit, over-load and over-voltage protection. These high quality power supplies have passed a 100% full load burn-in test, and are UL listed, CE marked and are class 2 compliant.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LP-PS |
| Product Name | Low Profile DIN Rail Power Supplies |
| Type | DC Power Supply; AC / DC Adapter |
| Technology | Linear Power Supply |
| Form Factor | DIN Rail |
| Applications | Instrumentation |
| Operating Temperature | -20 to 50 C (-4 to 122 F) |