OMEGA Engineering, Inc. Relative Humidity Transmitter HX92A

Description
The model HX92A is an economical humidity transmitter, providing on-site continuous monitoring of relative humidity. It is a 2-wire transmitter with either voltage or current output. The transmitter output is linearized, and RH readings are temperature compensated. A thin-film polymer capacitor senses relative humidity. The sensor is protected by a stainless mesh-type filter that is easily removable for cleaning. The case and weathertight protection, and screws are provided for mounting the unit via internal hole. An unusually low minimum voltage of 6 V allows the use of large impedances for longer wire runs. The HX93A is a similar unit that provides transmitter outputs for both humidity and temperature.
Description
The model HX92A is an economical humidity transmitter, providing on-site continuous monitoring of relative humidity. It is a 2-wire transmitter with either voltage or current output. The transmitter output is linearized, and RH readings are temperature compensated. A thin-film polymer capacitor senses relative humidity. The sensor is protected by a stainless mesh-type filter that is easily removable for cleaning. The case and weathertight protection, and screws are provided for mounting the unit via internal hole. An unusually low minimum voltage of 6 V allows the use of large impedances for longer wire runs. The HX93A is a similar unit that provides transmitter outputs for both humidity and temperature.

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity Transmitter - HX92A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Relative Humidity Transmitter
HX92A
Relative Humidity Transmitter HX92A
The model HX92A is an economical humidity transmitter, providing on-site continuous monitoring of relative humidity. It is a 2-wire transmitter with either voltage or current output. The transmitter output is linearized, and RH readings are temperature compensated. A thin-film polymer capacitor senses relative humidity. The sensor is protected by a stainless mesh-type filter that is easily removable for cleaning. The case and weathertight protection, and screws are provided for mounting the unit via internal hole. An unusually low minimum voltage of 6 V allows the use of large impedances for longer wire runs. The HX93A is a similar unit that provides transmitter outputs for both humidity and temperature.

The model HX92A is an economical humidity transmitter, providing on-site continuous monitoring of relative humidity. It is a 2-wire transmitter with either voltage or current output. The transmitter output is linearized, and RH readings are temperature compensated. A thin-film polymer capacitor senses relative humidity. The sensor is protected by a stainless mesh-type filter that is easily removable for cleaning. The case and weathertight protection, and screws are provided for mounting the unit via internal hole. An unusually low minimum voltage of 6 V allows the use of large impedances for longer wire runs. The HX93A is a similar unit that provides transmitter outputs for both humidity and temperature.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Moisture Meters
Product Number HX92A
Product Name Relative Humidity Transmitter
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor; Transmitter
Relative Humidity Range 3 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity Sensors - 10142048-30 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details