OMEGA Engineering, Inc. High Temp Low Noise Standard Connector HGST

Description
Connector Ground Strap Protects Against Electrical Noise Errors Works with Shielded Wire -- Best with Twisted Shielded Wire Superior Mechanical Connection Locks Male and Female Connectors Color-Coded for Thermocouple Type Environmentally Friendly Cadmium-Free Liquid Crystal Polymer Shell Write-On Windows for Easy Identification Rated to 260°C (500°F) The new OMEGA® HGST low noise connectors are designed to provide easy connection of ground wires to OMEGA® probes and extension wires. The drain wire of a 20 AWG twisted shield cable or the shield of the overbraided wire is crimped and held in place by the HGST's internal hardware. The HGST has excellent thermal and electrical characteristics to assure high accuracy. Each connector includes an HCP-L and HCP-HGST write-on window. Ground straps may be ordered separately to provide additional mechanical rigidity and strengthen the mechanical bond between the connectors. Ground straps also maintain the electrical contact through the connector, protecting against electrical noise errors.
Datasheet
Description
Connector Ground Strap Protects Against Electrical Noise Errors Works with Shielded Wire -- Best with Twisted Shielded Wire Superior Mechanical Connection Locks Male and Female Connectors Color-Coded for Thermocouple Type Environmentally Friendly Cadmium-Free Liquid Crystal Polymer Shell Write-On Windows for Easy Identification Rated to 260°C (500°F) The new OMEGA® HGST low noise connectors are designed to provide easy connection of ground wires to OMEGA® probes and extension wires. The drain wire of a 20 AWG twisted shield cable or the shield of the overbraided wire is crimped and held in place by the HGST's internal hardware. The HGST has excellent thermal and electrical characteristics to assure high accuracy. Each connector includes an HCP-L and HCP-HGST write-on window. Ground straps may be ordered separately to provide additional mechanical rigidity and strengthen the mechanical bond between the connectors. Ground straps also maintain the electrical contact through the connector, protecting against electrical noise errors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temp Low Noise Standard Connector - HGST - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temp Low Noise Standard Connector
HGST
High Temp Low Noise Standard Connector HGST
Connector Ground Strap Protects Against Electrical Noise Errors Works with Shielded Wire -- Best with Twisted Shielded Wire Superior Mechanical Connection Locks Male and Female Connectors Color-Coded for Thermocouple Type Environmentally Friendly Cadmium-Free Liquid Crystal Polymer Shell Write-On Windows for Easy Identification Rated to 260°C (500°F) The new OMEGA® HGST low noise connectors are designed to provide easy connection of ground wires to OMEGA® probes and extension wires. The drain wire of a 20 AWG twisted shield cable or the shield of the overbraided wire is crimped and held in place by the HGST's internal hardware. The HGST has excellent thermal and electrical characteristics to assure high accuracy. Each connector includes an HCP-L and HCP-HGST write-on window. Ground straps may be ordered separately to provide additional mechanical rigidity and strengthen the mechanical bond between the connectors. Ground straps also maintain the electrical contact through the connector, protecting against electrical noise errors.
  • Connector Ground Strap Protects Against Electrical Noise Errors
  • Works with Shielded Wire -- Best with Twisted Shielded Wire
  • Superior Mechanical Connection Locks Male and Female Connectors
  • Color-Coded for Thermocouple Type
  • Environmentally Friendly Cadmium-Free Liquid Crystal Polymer Shell
  • Write-On Windows for Easy Identification Rated to 260°C (500°F)
    The new OMEGA® HGST low noise connectors are designed to provide easy connection of ground wires to OMEGA® probes and extension wires. The drain wire of a 20 AWG twisted shield cable or the shield of the overbraided wire is crimped and held in place by the HGST's internal hardware. The HGST has excellent thermal and electrical characteristics to assure high accuracy. Each connector includes an HCP-L and HCP-HGST write-on window. Ground straps may be ordered separately to provide additional mechanical rigidity and strengthen the mechanical bond between the connectors. Ground straps also maintain the electrical contact through the connector, protecting against electrical noise errors.
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermocouple Connectors
Product Number HGST
Product Name High Temp Low Noise Standard Connector
Thermocouple Type E; J; K; N; T; S; R; U
Connector Gender Female / Socket; Male / Plug
Size Standard
Pins Two Pins
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Connector - Mini Plug Thermocouple Connector - DME Company
Specs
Thermocouple Type J
Connector Gender Female / Socket; Male / Plug
Size Miniature
View Details
Bracket, Thermocouple Connector; For Use With Omega - 31AC5617 - Newark, An Avnet Company
Specs
Certifications and Approvals RoHS
View Details